Drain Source Voltage Vds | 100VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | 960MHz |
Operating Frequency Max | 1215MHz |
RF Transistor Case | NI-780 |
No. of Pins | 2Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RF POWER TRANSISTOR | Richardson RFPD |
Transistor, Rf, 100V, Ni-780H-2L | Newark Electronics |
RF MOSFET Transistors VHV6 250W 50V NI780 | Future Electronics |
Transistor RF FET N-CH 100V 960MHz to 1215MHz 2-Pin NI-780 T/R | Avnet America |
TRANSISTOR, RF, 100V, NI-780H-2L | element14 |
Where can I find additional details, specifications and documents for a MRF6V12250HR5?
Additional datasheets, footprints and schematics for MRF6V12250HR5 are listed on our Part Details page. You can also find images and similar parts to MRF6V12250HR5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF6V12250HR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF6V12250HR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF6V12250HR5 fall under?
The MRF6V12250HR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MRF6V12250HR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF6V12250HR5 you can contact the distributor directly for product support, shipping queries etc.
Is the MRF6V12250HR5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF6V12250HR5 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MRF6V12250HR5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF6V12250HR5 often in real-time on the comparison pages.
What if I can't find stock of MRF6V12250HR5?
You can fill out our help required form which you can use to request a quote for MRF6V12250HR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.