MRF085HR5 Transistors by NXP Semiconductors

TRANSISTOR RF N-CH 133VDC NI-650H-4L

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$117.64


Distributor Starting From Stock
Logo for element14 element14 US$147.29
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Drain Source Voltage Vds 133VDC
Continuous Drain Current Id -
Power Dissipation Pd 235W
Operating Frequency Min 1.8MHz
Operating Frequency Max 1.215GHz
RF Transistor Case NI-650H
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TRANSISTOR, RF, N-CH, 133VDC, NI-650H-4L | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MRF085HR5?

Additional datasheets, footprints and schematics for MRF085HR5 are listed on our Part Details page. You can also find images and similar parts to MRF085HR5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MRF085HR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF085HR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MRF085HR5 fall under?

The MRF085HR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.

Can I view similar or alternative parts?

You can view similar parts to MRF085HR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MRF085HR5 you can contact the distributor directly for product support, shipping queries etc.

Is the MRF085HR5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MRF085HR5 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MRF085HR5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MRF085HR5 often in real-time on the comparison pages.

What if I can't find stock of MRF085HR5?

You can fill out our help required form which you can use to request a quote for MRF085HR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay