Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | RI-STU-MRD2 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RFID Reader |
Kit Contents | Eval Board RI-STU-MRD2 RFID Transponder Samples Carrier Board Manual & Labels |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low-power Operation Multi-purpose I/Os RS232 & USB Interfaces |
Microreader LF 134kHz HDX RFID Evaluation Kit | Texas Instruments |
NFC/RFID Reader DevKit,MRD2EVM | RS |
Evaluation Board, Rfid Microreader | Newark Electronics |
Where can I find additional details, specifications and documents for a MRD2EVM?
Additional datasheets, footprints and schematics for MRD2EVM are listed on our Part Details page. You can also find images and similar parts to MRD2EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRD2EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRD2EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRD2EVM fall under?
The MRD2EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MRD2EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRD2EVM you can contact the distributor directly for product support, shipping queries etc.
Is the MRD2EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRD2EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MRD2EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRD2EVM often in real-time on the comparison pages.
What if I can't find stock of MRD2EVM?
You can fill out our help required form which you can use to request a quote for MRD2EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.