Memory Type | FRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | Parallel |
Access Time | 70ns |
Memory Case Style | TSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Feram, 256K, 28Tsop | Newark Electronics |
FERAM, 256K, 28TSOP | element14 |
Where can I find additional details, specifications and documents for a MR48V256ATAZBAAL?
Additional datasheets, footprints and schematics for MR48V256ATAZBAAL are listed on our Part Details page. You can also find images and similar parts to MR48V256ATAZBAAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR48V256ATAZBAAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR48V256ATAZBAAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR48V256ATAZBAAL fall under?
The MR48V256ATAZBAAL is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to MR48V256ATAZBAAL when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR48V256ATAZBAAL you can contact the distributor directly for product support, shipping queries etc.
Is the MR48V256ATAZBAAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR48V256ATAZBAAL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MR48V256ATAZBAAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR48V256ATAZBAAL often in real-time on the comparison pages.
What if I can't find stock of MR48V256ATAZBAAL?
You can fill out our help required form which you can use to request a quote for MR48V256ATAZBAAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.