Status: | Unknown |
---|---|
Series: | MR400 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Side Connector | BNC |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 600A |
Current Range Min | 200mA |
Product Range | MR400 Series |
RoHS Compliant | Yes |
Ac/Dc Current Probe, Cal, 0.2A-600A | Newark Electronics |
Where can I find additional details, specifications and documents for a MR461 CAL?
Additional datasheets, footprints and schematics for MR461 CAL are listed on our Part Details page. You can also find images and similar parts to MR461 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR461 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR461 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR461 CAL fall under?
The MR461 CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to MR461 CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR461 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MR461 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MR461 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MR461 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR461 CAL often in real-time on the comparison pages.
What if I can't find stock of MR461 CAL?
You can fill out our help required form which you can use to request a quote for MR461 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.