Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
IC Interface Type | SPI |
Clock Frequency | 15MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
NVRAM FRAM Serial-SPI 256K-Bit 3.3V 8-Pin SOP | Avnet America |
FERAM, 256K, SPI, 8SOP | element14 |
Where can I find additional details, specifications and documents for a MR45V256AMAZAAT-L?
Additional datasheets, footprints and schematics for MR45V256AMAZAAT-L are listed on our Part Details page. You can also find images and similar parts to MR45V256AMAZAAT-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR45V256AMAZAAT-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR45V256AMAZAAT-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR45V256AMAZAAT-L fall under?
The MR45V256AMAZAAT-L is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MR45V256AMAZAAT-L when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR45V256AMAZAAT-L you can contact the distributor directly for product support, shipping queries etc.
Is the MR45V256AMAZAAT-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR45V256AMAZAAT-L have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for MR45V256AMAZAAT-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR45V256AMAZAAT-L often in real-time on the comparison pages.
What if I can't find stock of MR45V256AMAZAAT-L?
You can fill out our help required form which you can use to request a quote for MR45V256AMAZAAT-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.