Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 64Kbit |
---|---|
Memory Organisation | 8K x 8bit |
IC Interface Type | SPI |
Clock Frequency | 40MHz |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
64 kb (8 K x 8) 3.3 V Serial F-RAM Memory - SOIC-8 | Future Electronics |
NVRAM FeRAM Serial I2C 64Kbit 3.3V 8-Pin SOP T/R | Avnet America |
F-RAM, NON-VOL, 64KBIT, 40MHZ, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a MR45V064BMAZAATL?
Additional datasheets, footprints and schematics for MR45V064BMAZAATL are listed on our Part Details page. You can also find images and similar parts to MR45V064BMAZAATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR45V064BMAZAATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR45V064BMAZAATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR45V064BMAZAATL fall under?
The MR45V064BMAZAATL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MR45V064BMAZAATL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR45V064BMAZAATL you can contact the distributor directly for product support, shipping queries etc.
Is the MR45V064BMAZAATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR45V064BMAZAATL have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for MR45V064BMAZAATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR45V064BMAZAATL often in real-time on the comparison pages.
What if I can't find stock of MR45V064BMAZAATL?
You can fill out our help required form which you can use to request a quote for MR45V064BMAZAATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.