Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
Memory Organisation | 128K x 8bit |
IC Interface Type | I2C |
Clock Frequency | 3.4MHz |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
F-RAM, NON-VOL, 1MBIT, 3.4MHZ, SOP-8 | element14 |
NVRAM FeRAM Serial I2C 1Mbit 3.3V 8-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MR44V100AMAZAATL?
Additional datasheets, footprints and schematics for MR44V100AMAZAATL are listed on our Part Details page. You can also find images and similar parts to MR44V100AMAZAATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR44V100AMAZAATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR44V100AMAZAATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR44V100AMAZAATL fall under?
The MR44V100AMAZAATL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MR44V100AMAZAATL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR44V100AMAZAATL you can contact the distributor directly for product support, shipping queries etc.
Is the MR44V100AMAZAATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR44V100AMAZAATL have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for MR44V100AMAZAATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR44V100AMAZAATL often in real-time on the comparison pages.
What if I can't find stock of MR44V100AMAZAATL?
You can fill out our help required form which you can use to request a quote for MR44V100AMAZAATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.