Status: | Unknown |
---|---|
Series: | MR3-4 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 125V |
Product Range | MR3-4 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Contact Current DC | 0.5A |
Contact Current Rating | 0.15A |
Indexing Angle | 30° |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 30000 |
No. of Positions | 4Ways |
Operating Temperature Max | 110°C |
Operating Temperature Min | -45°C |
Proof Voltage | 1000V |
Shaft Diameter | 3.2mm |
Switch Rotary 3P4T 4 Extended Shaft Turret 0.15A 125VAC 24VDC Miniature | Avnet Abacus |
Where can I find additional details, specifications and documents for a MR3-4?
Additional datasheets, footprints and schematics for MR3-4 are listed on our Part Details page. You can also find images and similar parts to MR3-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR3-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR3-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR3-4 fall under?
The MR3-4 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MR3-4 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR3-4 you can contact the distributor directly for product support, shipping queries etc.
Is the MR3-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR3-4 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for MR3-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR3-4 often in real-time on the comparison pages.
What if I can't find stock of MR3-4?
You can fill out our help required form which you can use to request a quote for MR3-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.