Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Red |
Switch Mounting | Panel |
Contact Current Max | 12A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Illumination Colour | Red |
2P red illum round rocker switch,10A | RS |
Rocker Switch, Dpst, Off-On, Red, Panel, 12 A, 125 V Rohs Compliant: Yes |Apem MR210R5LBR | Newark Electronics |
SWITCH, DPST, ILL RED, I/O, 12A, 125VAC | element14 |
Where can I find additional details, specifications and documents for a MR210R5LBR?
Additional datasheets, footprints and schematics for MR210R5LBR are listed on our Part Details page. You can also find images and similar parts to MR210R5LBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR210R5LBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR210R5LBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR210R5LBR fall under?
The MR210R5LBR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MR210R5LBR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR210R5LBR you can contact the distributor directly for product support, shipping queries etc.
Is the MR210R5LBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR210R5LBR have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MR210R5LBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR210R5LBR often in real-time on the comparison pages.
What if I can't find stock of MR210R5LBR?
You can fill out our help required form which you can use to request a quote for MR210R5LBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.