Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Red |
Switch Mounting | Panel |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | MR Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO FIMKO NEMKO SEMKO SEV UL VDE |
Bezel Width | 23mm |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 250A |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
External Depth | 18.2mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 20mm |
Panel Cutout Width | 20mm |
Panel Cutout length | 20mm |
Tab Width | 4.8mm |
Terminal Material | Silver Plated Copper |
Rocker Switch, Dpst, Off-On, Red, Panel, 12 A, 250 V Rohs Compliant: Yes |Apem MR210R2NBB | Newark Electronics |
SWITCH, DPST, BLACK | element14 |
2P blk non-illum round rocker switch,10A | RS |
Where can I find additional details, specifications and documents for a MR210R2NBB?
Additional datasheets, footprints and schematics for MR210R2NBB are listed on our Part Details page. You can also find images and similar parts to MR210R2NBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR210R2NBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR210R2NBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR210R2NBB fall under?
The MR210R2NBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MR210R2NBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR210R2NBB you can contact the distributor directly for product support, shipping queries etc.
Is the MR210R2NBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR210R2NBB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MR210R2NBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR210R2NBB often in real-time on the comparison pages.
What if I can't find stock of MR210R2NBB?
You can fill out our help required form which you can use to request a quote for MR210R2NBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.