Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Orange |
Product Range | MR Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, Dpst, 10A, 250V, Orange | Newark Electronics |
ROCKER SWITCH MR PANEL MOUNT | APEM Components MR210C2LB0 | RS Americas |
Where can I find additional details, specifications and documents for a MR210C2LB0?
Additional datasheets, footprints and schematics for MR210C2LB0 are listed on our Part Details page. You can also find images and similar parts to MR210C2LB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR210C2LB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR210C2LB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR210C2LB0 fall under?
The MR210C2LB0 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to MR210C2LB0 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR210C2LB0 you can contact the distributor directly for product support, shipping queries etc.
Is the MR210C2LB0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MR210C2LB0 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for MR210C2LB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR210C2LB0 often in real-time on the comparison pages.
What if I can't find stock of MR210C2LB0?
You can fill out our help required form which you can use to request a quote for MR210C2LB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.