Status: | Unknown |
---|---|
Series: | MR/A/440 Series |
RoHS: | Unknown |
Capacitance | 20µF |
---|---|
Product Range | MR/A/440 Series |
Voltage Rating | 440VAC |
Capacitor Terminals | Quick Connect Snap-In |
Capacitance Tolerance | ± 10% |
dv/dt Rating | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 98mm |
Diameter | 45mm |
Stud Size - Metric | M8 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 45mm |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Motor Start / Motor Run |
Capacitor Mounting | Panel |
Climatic Category | 40/85/21 |
External Length / Height | 98mm |
Insulation Resistance | 20000Mohm |
Lead Length | 6.35mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Power Factor | 0.001 |
Proof Voltage | 660V |
Thread Size | M8 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating VAC | 440V |
Film Capacitor, Mr/A/440 Series, 20 F, 10%, Pp (Polypropylene), 440 Vac, Can Rohs Compliant: Yes |Lcr Components MR20/420B 20UF/440VAC | Newark Electronics |
CAP, 20µF, 440VAC, 10%, PP, CAN, PANEL | element14 |
Where can I find additional details, specifications and documents for a MR20/420B 20UF/440VAC?
Additional datasheets, footprints and schematics for MR20/420B 20UF/440VAC are listed on our Part Details page. You can also find images and similar parts to MR20/420B 20UF/440VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR20/420B 20UF/440VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR20/420B 20UF/440VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR20/420B 20UF/440VAC fall under?
The MR20/420B 20UF/440VAC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR20/420B 20UF/440VAC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR20/420B 20UF/440VAC you can contact the distributor directly for product support, shipping queries etc.
Is the MR20/420B 20UF/440VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR20/420B 20UF/440VAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MR20/420B 20UF/440VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR20/420B 20UF/440VAC often in real-time on the comparison pages.
What if I can't find stock of MR20/420B 20UF/440VAC?
You can fill out our help required form which you can use to request a quote for MR20/420B 20UF/440VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.