| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$6,879.00
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$7,967.43
|
100
in stock
|
Buy Now |
|
Newark Electronics
from US$6,879.00
|
2
in stock
|
Buy Now |
|
element14
from US$8,917.26
|
1
in stock
|
Buy Now |
|
Farnell
from US$7,319.34
|
1
in stock
|
Buy Now |
|
TME
from US$7,181.74
|
0
in stock
|
Buy Now |
|
RS Americas
from US$6,879.00
|
0
in stock
|
Buy Now |
|
Buerklin
from US$7,260.22
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Supply Output Type | Programmable |
|---|---|
| No. of Outputs | 1 Output |
| Output Voltage Min | 0V |
| Output Voltage Max | 1kV |
| Output Current Min | 0A |
| Output Current Max | 20A |
| Power Rating | 5kW |
| Supply Voltage Min | 200VAC |
| RSCAL(2101292) 1000V/20A/5kW Multi-Range | RS |
| Dc Power Supply, 20A, 1Kv, 5Kw | Newark Electronics |
| BENCH POWER SUPPLY, PROG, 1CH, 20A, 1KV | element14 |
| Laboratory power supply: programmable | TME |
| DC POWER SUPPLY, PROGRAMMABLE, MULTI RANGE 1000V, 20A, 5KW | RS Americas |
| Labornetzgerät, 0 bis 1000 V, Ausgänge: 1 (20 A), 0 bis 20 A, 5000 W, 200-240 VAC, MR100020 | Buerklin |
Where can I find additional details, specifications and documents for a MR100020?
Additional datasheets, footprints and schematics for MR100020 are listed on our Part Details page. You can also find images and similar parts to MR100020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR100020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR100020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR100020 fall under?
The MR100020 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MR100020 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR100020 you can contact the distributor directly for product support, shipping queries etc.
Is the MR100020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR100020 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for MR100020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR100020 often in real-time on the comparison pages.
What if I can't find stock of MR100020?
You can fill out our help required form which you can use to request a quote for MR100020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.