Status: | Unknown |
---|---|
Series: | MR1-12 Series |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 125V |
Product Range | MR1-12 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Contact Current DC | 0.5A |
Contact Current Rating | 0.15A |
Indexing Angle | 30° |
No. of Positions | 12Ways |
Shaft Diameter | 3.2mm |
Rotary switch,1 pole,12 pos | RS |
Switch Rotary SP12T 12 Slotted Shaft Solder Tab 0.15A 125VAC 24VDC | Avnet Abacus |
Where can I find additional details, specifications and documents for a MR1-12?
Additional datasheets, footprints and schematics for MR1-12 are listed on our Part Details page. You can also find images and similar parts to MR1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR1-12 fall under?
The MR1-12 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MR1-12 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MR1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR1-12 have stock available?
Authorised distributors including RS and Avnet Abacus have stock available or on a lead time for MR1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR1-12 often in real-time on the comparison pages.
What if I can't find stock of MR1-12?
You can fill out our help required form which you can use to request a quote for MR1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.