Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 200V |
Product Range | MR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.16mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.1uF 200V X7R 10% Radial 10.16mm 125°C Bulk | Avnet America |
Capacitor,ceramic,100000Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant: Yes |Kyocera Avx MR072C104KAA | Newark Electronics |
CER, MOLDED RADIAL & AXIAL (CK),BULK | AVX MR072C104KAA | RS Americas |
Where can I find additional details, specifications and documents for a MR072C104KAA.?
Additional datasheets, footprints and schematics for MR072C104KAA. are listed on our Part Details page. You can also find images and similar parts to MR072C104KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR072C104KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR072C104KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR072C104KAA. fall under?
The MR072C104KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR072C104KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR072C104KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the MR072C104KAA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR072C104KAA. have stock available?
Authorised distributors including Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for MR072C104KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR072C104KAA. often in real-time on the comparison pages.
What if I can't find stock of MR072C104KAA.?
You can fill out our help required form which you can use to request a quote for MR072C104KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.