Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Product Range | MR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant: Yes |Kyocera Avx MR065A223JAA | Newark Electronics |
CER, MOLDED RADIAL & AXIAL (CK),BULK | AVX MR065A223JAA | RS Americas |
Where can I find additional details, specifications and documents for a MR065A223JAA.?
Additional datasheets, footprints and schematics for MR065A223JAA. are listed on our Part Details page. You can also find images and similar parts to MR065A223JAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR065A223JAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR065A223JAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR065A223JAA. fall under?
The MR065A223JAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR065A223JAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR065A223JAA. you can contact the distributor directly for product support, shipping queries etc.
Is the MR065A223JAA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR065A223JAA. have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MR065A223JAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR065A223JAA. often in real-time on the comparison pages.
What if I can't find stock of MR065A223JAA.?
You can fill out our help required form which you can use to request a quote for MR065A223JAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.