Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Capacitance | 150pF |
---|---|
Voltage Rating | 50V |
Product Range | MR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Molded Radial Std/T&r Rohs Compliant: Yes |Kyocera Avx MR055A151FAATR1 | Newark Electronics |
Cap Ceramic 150pF 50V C0G 1% Radial 5.08mm 125°C T/R | Avnet America |
CER, MOLDED RADIAL & AXIAL (CK),T&R | AVX MR055A151FAATR1 | RS Americas |
Where can I find additional details, specifications and documents for a MR055A151FAATR1.?
Additional datasheets, footprints and schematics for MR055A151FAATR1. are listed on our Part Details page. You can also find images and similar parts to MR055A151FAATR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR055A151FAATR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR055A151FAATR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR055A151FAATR1. fall under?
The MR055A151FAATR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR055A151FAATR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR055A151FAATR1. you can contact the distributor directly for product support, shipping queries etc.
Is the MR055A151FAATR1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR055A151FAATR1. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MR055A151FAATR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR055A151FAATR1. often in real-time on the comparison pages.
What if I can't find stock of MR055A151FAATR1.?
You can fill out our help required form which you can use to request a quote for MR055A151FAATR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.