Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Audio |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 20kHz |
Signal Generator Modulation | FM |
Manufacturer Warranty | 1 Year |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 152mm |
External Height | 43mm |
External Width | 81mm |
Modulation Type | FM |
Sweep Rate Range | 500ms to 5s |
SIGNAL GENERATOR, AUDIO | element14 |
Where can I find additional details, specifications and documents for a MR-PRO MINIRATOR?
Additional datasheets, footprints and schematics for MR-PRO MINIRATOR are listed on our Part Details page. You can also find images and similar parts to MR-PRO MINIRATOR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR-PRO MINIRATOR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR-PRO MINIRATOR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR-PRO MINIRATOR fall under?
The MR-PRO MINIRATOR is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to MR-PRO MINIRATOR when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR-PRO MINIRATOR you can contact the distributor directly for product support, shipping queries etc.
Is the MR-PRO MINIRATOR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR-PRO MINIRATOR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MR-PRO MINIRATOR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR-PRO MINIRATOR often in real-time on the comparison pages.
What if I can't find stock of MR-PRO MINIRATOR?
You can fill out our help required form which you can use to request a quote for MR-PRO MINIRATOR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.