Status: | Unknown |
---|---|
Series: | MR/P/440 Series |
RoHS: | Unknown |
Capacitance | 6µF |
---|---|
Product Range | MR/P/440 Series |
Voltage Rating | 440VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 10% |
dv/dt Rating | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 75mm |
Diameter | 35mm |
Stud Size - Metric | M8 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 35mm |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Motor Start / Motor Run |
Capacitor Mounting | Panel |
External Length / Height | 75mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Power Factor | 0.001 |
Thread Size | M8x12 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating VAC | 440V |
CAP, 6µF, 440VAC, 10%, PP, CAN, PANEL | element14 |
Film Capacitor 6Uf 440Vac Can 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a MR/P/440/6/B?
Additional datasheets, footprints and schematics for MR/P/440/6/B are listed on our Part Details page. You can also find images and similar parts to MR/P/440/6/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR/P/440/6/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR/P/440/6/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR/P/440/6/B fall under?
The MR/P/440/6/B is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR/P/440/6/B when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR/P/440/6/B you can contact the distributor directly for product support, shipping queries etc.
Is the MR/P/440/6/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR/P/440/6/B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MR/P/440/6/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR/P/440/6/B often in real-time on the comparison pages.
What if I can't find stock of MR/P/440/6/B?
You can fill out our help required form which you can use to request a quote for MR/P/440/6/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.