Status: | Unknown |
---|---|
Series: | MQP Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 35kohm |
Product Range | MQP Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Foil |
Power Rating | 125mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Resistor, Metal Foil, 35K, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MQP35K000A?
Additional datasheets, footprints and schematics for MQP35K000A are listed on our Part Details page. You can also find images and similar parts to MQP35K000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQP35K000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQP35K000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQP35K000A fall under?
The MQP35K000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MQP35K000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQP35K000A you can contact the distributor directly for product support, shipping queries etc.
Is the MQP35K000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQP35K000A have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MQP35K000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQP35K000A often in real-time on the comparison pages.
What if I can't find stock of MQP35K000A?
You can fill out our help required form which you can use to request a quote for MQP35K000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.