Status: | Unknown |
---|---|
Series: | MQP Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 250ohm |
Product Range | MQP Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Foil |
Power Rating | 125mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Resistor, Metal Foil, 250R, Smd | Newark Electronics |
RES, 250R, 0.05% | Farnell |
Where can I find additional details, specifications and documents for a MQP250R00A?
Additional datasheets, footprints and schematics for MQP250R00A are listed on our Part Details page. You can also find images and similar parts to MQP250R00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQP250R00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQP250R00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQP250R00A fall under?
The MQP250R00A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MQP250R00A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQP250R00A you can contact the distributor directly for product support, shipping queries etc.
Is the MQP250R00A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQP250R00A have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MQP250R00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQP250R00A often in real-time on the comparison pages.
What if I can't find stock of MQP250R00A?
You can fill out our help required form which you can use to request a quote for MQP250R00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.