Status: | Unknown |
---|---|
Series: | MQ Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 10kohm |
Product Range | MQ Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Foil |
Power Rating | 125mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a MQ10K00?
Additional datasheets, footprints and schematics for MQ10K00 are listed on our Part Details page. You can also find images and similar parts to MQ10K00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQ10K00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQ10K00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQ10K00 fall under?
The MQ10K00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MQ10K00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQ10K00 you can contact the distributor directly for product support, shipping queries etc.
Is the MQ10K00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQ10K00 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for MQ10K00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQ10K00 often in real-time on the comparison pages.
What if I can't find stock of MQ10K00?
You can fill out our help required form which you can use to request a quote for MQ10K00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.