Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 60mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Response Max | 5kHz |
Sensing Range | 0mm to 60mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 30V |
Proximity Switch, 60Mm, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a MQ10-60APS-KUO?
Additional datasheets, footprints and schematics for MQ10-60APS-KUO are listed on our Part Details page. You can also find images and similar parts to MQ10-60APS-KUO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQ10-60APS-KUO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQ10-60APS-KUO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQ10-60APS-KUO fall under?
The MQ10-60APS-KUO is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MQ10-60APS-KUO when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQ10-60APS-KUO you can contact the distributor directly for product support, shipping queries etc.
Is the MQ10-60APS-KUO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQ10-60APS-KUO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MQ10-60APS-KUO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQ10-60APS-KUO often in real-time on the comparison pages.
What if I can't find stock of MQ10-60APS-KUO?
You can fill out our help required form which you can use to request a quote for MQ10-60APS-KUO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.