MQ-18.432-12-30/30/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 18.432MHZ 12PF 7MM X 5MM

Status: Unknown
Series: MQ Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.88


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.91
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 18.432MHz
Crystal Case SMD 7mm x 5mm
Frequency Stability + / - 30ppm
Load Capacitance 12pF
Frequency Tolerance + / - 30ppm
Product Range MQ Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

CRYSTAL, 18.432MHZ, 12PF, 7MM X 5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MQ-18.432-12-30/30/-40+85?

Additional datasheets, footprints and schematics for MQ-18.432-12-30/30/-40+85 are listed on our Part Details page. You can also find images and similar parts to MQ-18.432-12-30/30/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MQ-18.432-12-30/30/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQ-18.432-12-30/30/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MQ-18.432-12-30/30/-40+85 fall under?

The MQ-18.432-12-30/30/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MQ-18.432-12-30/30/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MQ-18.432-12-30/30/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the MQ-18.432-12-30/30/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MQ-18.432-12-30/30/-40+85 have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for MQ-18.432-12-30/30/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MQ-18.432-12-30/30/-40+85 often in real-time on the comparison pages.

What if I can't find stock of MQ-18.432-12-30/30/-40+85?

You can fill out our help required form which you can use to request a quote for MQ-18.432-12-30/30/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay