| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Multipliers / Dividers | 1 |
|---|---|
| No. of Amplifiers | 4 Amplifier, 4Amplifiers |
| Supply Voltage Min | 8V |
| Supply Voltage Max | 18V |
| Slew Rate | 20V/µs |
| Digital IC Case | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 634 |
| IC Function | Precision Analogue Multiplier |
| IC Generic Number | 634 |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage Range | ± 8V to ± 18V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a MPY634KUE4?
Additional datasheets, footprints and schematics for MPY634KUE4 are listed on our Part Details page. You can also find images and similar parts to MPY634KUE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPY634KUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPY634KUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPY634KUE4 fall under?
The MPY634KUE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to MPY634KUE4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPY634KUE4 you can contact the distributor directly for product support, shipping queries etc.
Is the MPY634KUE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPY634KUE4 have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for MPY634KUE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPY634KUE4 often in real-time on the comparison pages.
What if I can't find stock of MPY634KUE4?
You can fill out our help required form which you can use to request a quote for MPY634KUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.