Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Multipliers / Dividers | 1 |
---|---|
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Slew Rate | 20V/µs |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Type | Four Quadrant |
Base Number | 634 |
IC Case Style | DIP |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | ± 8V to ± 18V |
Supply Voltage Source | Dual |
Analogue multiplier,MPY634KP DIL14 6MHz | RS |
Ic, Multiplier, Precision, 10Mhz, 14Dip | Newark Electronics |
Wide Bandwidth Precision Analog Multiplier | Texas Instruments |
Where can I find additional details, specifications and documents for a MPY634KP .?
Additional datasheets, footprints and schematics for MPY634KP . are listed on our Part Details page. You can also find images and similar parts to MPY634KP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPY634KP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPY634KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPY634KP . fall under?
The MPY634KP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to MPY634KP . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPY634KP . you can contact the distributor directly for product support, shipping queries etc.
Is the MPY634KP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPY634KP . have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for MPY634KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPY634KP . often in real-time on the comparison pages.
What if I can't find stock of MPY634KP .?
You can fill out our help required form which you can use to request a quote for MPY634KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.