MPY20W1470FB00MSSD Capacitors by Wima

CAP 4700PF 20% PAPER

Status: Unknown
Series: MPY2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
3
in stock
Buy Now
Logo for element14
element14
from US$0.41
3
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4700pF
Suppression Class Y2
Product Range MPY2 Series
Voltage Rating X -
Voltage Rating Y 250V
Capacitor Dielectric Type Paper (MP)
Capacitance Tolerance ± 20%
dv/dt Rating -
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 110°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 8.5mm
External Length / Height 13.5mm
External Width 4mm
Lead Spacing 10mm
Voltage Rating VAC 250V

Alternative Descriptions

CAP, 4700PF, 20%, PAPER | element14
FF 4,7nF 250Vac 20% Y2 P10 MP3 | Rutronik
Cap, 4700Pf, 20%, Paper | Newark Electronics
MPY2 Series 250 VAC 4700 pF â–’20 % Radial Metallized Paper Film Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPY20W1470FB00MSSD?

Additional datasheets, footprints and schematics for MPY20W1470FB00MSSD are listed on our Part Details page. You can also find images and similar parts to MPY20W1470FB00MSSD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPY20W1470FB00MSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPY20W1470FB00MSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPY20W1470FB00MSSD fall under?

The MPY20W1470FB00MSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MPY20W1470FB00MSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPY20W1470FB00MSSD you can contact the distributor directly for product support, shipping queries etc.

Is the MPY20W1470FB00MSSD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPY20W1470FB00MSSD have stock available?

Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for MPY20W1470FB00MSSD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPY20W1470FB00MSSD often in real-time on the comparison pages.

What if I can't find stock of MPY20W1470FB00MSSD?

You can fill out our help required form which you can use to request a quote for MPY20W1470FB00MSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay