Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$13.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.11
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$16.81
|
70
in stock
|
Buy Now | |
element14
from US$18.01
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
24
in stock
|
Buy Now | |
Future Electronics
from US$16.00
|
-
|
Buy Now | |
Avnet America
from US$13.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pressure Type | Differential |
---|---|
Sensitivity, V/P | 90mV/kPa |
Operating Pressure Min | -25kPa |
Operating Pressure Max | 25kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
RoHS Compliant | Yes |
Pressure Sensor, 25Kpa, Sop | Newark Electronics |
PRESSURE SENSOR, 25KPA, SOP | element14 |
. | Future Electronics |
Pressure Sensor 0.2V to 4.7V -25kPa to 25kPa Differential 8-Pin SMT Tray | Avnet America |
Where can I find additional details, specifications and documents for a MPXV7025DP?
Additional datasheets, footprints and schematics for MPXV7025DP are listed on our Part Details page. You can also find images and similar parts to MPXV7025DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV7025DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV7025DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV7025DP fall under?
The MPXV7025DP is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV7025DP when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV7025DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV7025DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPXV7025DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MPXV7025DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV7025DP often in real-time on the comparison pages.
What if I can't find stock of MPXV7025DP?
You can fill out our help required form which you can use to request a quote for MPXV7025DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.