Status: | Unknown |
---|---|
Series: | MPXV7002 |
RoHS: | Unknown |
Prices starting from US$11.60
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$22.55
|
1,953
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$13.26
|
8,815
in stock
|
Buy Now |
![]() |
element14
from US$14.85
|
8,815
in stock
|
Buy Now |
![]() |
Farnell
from US$13.23
|
8,815
in stock
|
Buy Now |
![]() |
TME
from US$18.23
|
391
in stock
|
Buy Now |
![]() |
Avnet America
from US$11.71
|
175
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
100
in stock
|
Buy Now |
![]() |
Future Electronics
from US$11.60
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Pressure Type | Differential |
---|---|
Sensitivity V/P | 1V/kPa |
Operating Pressure Min | -2kPa |
Operating Pressure Max | 2kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 10°C |
Operating Temperature Max | 60°C |
Product Range | MPXV7002 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Connection Size | 3.302mm |
Operating Pressure Range | -2kPa to 2kPa |
Operating Temperature Range | +10°C to +60°C |
Supply Current | 10mA |
Supply Voltage Range | 4.75V to 5.25V |
Pressure Sensor, Differential, 1 V/Kpa, -2 Kpa, 2 Kpa, 4.75 V, 5.25 V Rohs Compliant: Yes |Nxp MPXV7002DP | Newark Electronics |
SENSOR, PRESSURE, DUAL, DIFF, +/-0.02BAR | element14 |
Pressure Sensor 7kPa Differential 2-Port | RS |
Sensor: pressure | TME |
Pressure Sensor 0.5V to 4.5V -2kPa to 2kPa Differential 8-Pin SNSR Tray | Avnet America |
MPXV7002 Integrated Silicon Pressure Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MPXV7002DP?
Additional datasheets, footprints and schematics for MPXV7002DP are listed on our Part Details page. You can also find images and similar parts to MPXV7002DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV7002DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV7002DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV7002DP fall under?
The MPXV7002DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV7002DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV7002DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV7002DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV7002DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TME have stock available or on a lead time for MPXV7002DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV7002DP often in real-time on the comparison pages.
What if I can't find stock of MPXV7002DP?
You can fill out our help required form which you can use to request a quote for MPXV7002DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.