Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.72
|
1,859
in stock
|
Buy Now | |
element14
from US$17.77
|
4,108
in stock
|
Buy Now | |
Newark Electronics
from US$17.23
|
2,712
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
35
in stock
|
Buy Now | |
Micros
from US$50.82
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$16.32
|
-
|
Buy Now | |
Avnet America
from US$13.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pressure Type | Vacuum |
---|---|
Sensitivity V/P | 38.26mV/kPa |
Operating Pressure Min | -115kPa |
Operating Pressure Max | 0kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6115 |
Connection Size | 3.175mm |
Operating Pressure Range | -115kPa to 0kPa |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 6mA |
Supply Voltage Range | 4.75V to 5.25V |
PRESSURE SENSOR, -115 TO 0KPA, SOP-8 | element14 |
Pressure Sensor, Vacuum, 38.26 Mv/Kpa, -115 Kpa, 0 Kpa, 4.75 V, 5.25 V Rohs Compliant: Yes |Nxp MPXV6115VC6U | Newark Electronics |
Pressure Sensor 0.2V to 4.6V -115kPa to 0kPa Gauge/Vacuum 8-Pin SMT Rail | EBV Elektronik |
MPXV6115V Series 5.25 V -115 to 0 kPa Absolute Pressure Sensor - 98ASB17757C | Future Electronics |
Where can I find additional details, specifications and documents for a MPXV6115VC6U?
Additional datasheets, footprints and schematics for MPXV6115VC6U are listed on our Part Details page. You can also find images and similar parts to MPXV6115VC6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV6115VC6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV6115VC6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV6115VC6U fall under?
The MPXV6115VC6U is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV6115VC6U when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV6115VC6U you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV6115VC6U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV6115VC6U have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Micros have stock available or on a lead time for MPXV6115VC6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV6115VC6U often in real-time on the comparison pages.
What if I can't find stock of MPXV6115VC6U?
You can fill out our help required form which you can use to request a quote for MPXV6115VC6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.