Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.52
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$17.15
|
2,696
in stock
|
Buy Now |
![]() |
element14
from US$17.19
|
5,774
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$13.91
|
2,343
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$12.20
|
125
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
125
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
50
in stock
|
Buy Now |
![]() |
Future Electronics
from US$15.24
|
-
|
Buy Now |
![]() |
Avnet America
from US$12.30
|
-
|
Buy Now |
![]() |
Ozdisan
from US$11.52
|
-
|
Buy Now |
Buy Now |
Pressure Type | Differential |
---|---|
Sensitivity V/P | 45mV/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 100kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Connection Size | 3.302mm |
Supply Current | 7mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Pressure Type:Differential | element14 |
PRESSURE SENSOR, DUAL, 14.5 PSI, 867C | Farnell |
Pressure Sensor, 0 To 100Kpa, Sop-8 | Newark Electronics |
Pressure Sensor, Differential, 0 kPa, 100 kPa, 4.75 V, 5.25 V, SOP | EBV Elektronik |
MPXV5100 Series 0-100 kpa Differential Piezoresistive Transducer Pressure Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MPXV5100DP?
Additional datasheets, footprints and schematics for MPXV5100DP are listed on our Part Details page. You can also find images and similar parts to MPXV5100DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV5100DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV5100DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV5100DP fall under?
The MPXV5100DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV5100DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV5100DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV5100DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV5100DP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and EBV Elektronik have stock available or on a lead time for MPXV5100DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV5100DP often in real-time on the comparison pages.
What if I can't find stock of MPXV5100DP?
You can fill out our help required form which you can use to request a quote for MPXV5100DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.