Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$22.48
|
2,481
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$14.41
|
1,301
in stock
|
Buy Now |
![]() |
element14
from US$16.17
|
1,301
in stock
|
Buy Now |
![]() |
Farnell
from US$16.03
|
1,301
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$14.70
|
86
in stock
|
Buy Now |
![]() |
Future Electronics
from US$12.88
|
-
|
Buy Now |
![]() |
Avnet America
from US$11.56
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Pressure Type | Differential |
---|---|
Sensitivity V/P | 1V/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 3.92kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Connection Size | 3.302mm |
Supply Current | 10mA |
Termination Type | Surface Mount Device |
Pressure Sensor 3.92kPa Differ. 2-Port | RS |
Pressure Sensor, Differential, 1 V/Kpa, 0 Kpa, 3.92 Kpa, 4.75 V, 5.25 V Rohs Compliant: Yes |Nxp MPXV5004DP | Newark Electronics |
IC, SENSOR, PRESSURE | element14 |
MPXV5004 Series 3.92 kpa 5.25 V 6.25 % Analog Output SMT Pressure Sensor | Future Electronics |
Pressure Sensor, Differential, Dual Radial Barbed Port, Same Side, 0 kPa to 3.92 kPa, Ratiometric, 4.75 V to 5.25 V, 8 Pins, SOP | Avnet America |
Where can I find additional details, specifications and documents for a MPXV5004DP?
Additional datasheets, footprints and schematics for MPXV5004DP are listed on our Part Details page. You can also find images and similar parts to MPXV5004DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV5004DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV5004DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV5004DP fall under?
The MPXV5004DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV5004DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV5004DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV5004DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV5004DP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MPXV5004DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV5004DP often in real-time on the comparison pages.
What if I can't find stock of MPXV5004DP?
You can fill out our help required form which you can use to request a quote for MPXV5004DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.