Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.57
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$12.27
|
590
in stock
|
Buy Now | |
element14
from US$13.24
|
590
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
125
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now | |
Avnet Silica
-
|
125
in stock
|
Buy Now | |
Future Electronics
from US$11.41
|
-
|
Buy Now | |
Avnet America
from US$10.09
|
-
|
Buy Now |
Pressure Type | Gauge |
---|---|
Sensitivity V/P | 2.5mV/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 10kPa |
Supply Voltage Min | 10V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Port Style | Single Side Port |
Supply Current | 6mA |
Termination Type | Surface Mount Device |
Ic, Pressure Sensor, 1.45Psi, 8-Sop | Newark Electronics |
IC, PRESSURE SENSOR, 1.45PSI, 8-SOP | element14 |
Pressure Sensor 0kPa to 10kPa Gauge 8-Pin SMT Tray | EBV Elektronik |
Pressure Sensor, 10V, 0/10kPa,0â–‘C to +85â–‘C | Future Electronics |
Where can I find additional details, specifications and documents for a MPXV2010GP?
Additional datasheets, footprints and schematics for MPXV2010GP are listed on our Part Details page. You can also find images and similar parts to MPXV2010GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV2010GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV2010GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV2010GP fall under?
The MPXV2010GP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV2010GP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV2010GP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV2010GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV2010GP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for MPXV2010GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV2010GP often in real-time on the comparison pages.
What if I can't find stock of MPXV2010GP?
You can fill out our help required form which you can use to request a quote for MPXV2010GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.