| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Pressure Type | Differential |
|---|---|
| Sensitivity V/P | 2.5mV/kPa |
| Operating Pressure Min | 0kPa |
| Operating Pressure Max | 10kPa |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 16V |
| Sensor Case Style | SOP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Connection Size | 3.302mm |
| Supply Current | 6mA |
| Termination Type | Surface Mount Device |
| Pressure Sensor, Differential, 0 kPa, 10 kPa, 10 V, 16 V, SOP | Avnet America |
Where can I find additional details, specifications and documents for a MPXV2010DP?
Additional datasheets, footprints and schematics for MPXV2010DP are listed on our Part Details page. You can also find images and similar parts to MPXV2010DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXV2010DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXV2010DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXV2010DP fall under?
The MPXV2010DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXV2010DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXV2010DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXV2010DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXV2010DP have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MPXV2010DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXV2010DP often in real-time on the comparison pages.
What if I can't find stock of MPXV2010DP?
You can fill out our help required form which you can use to request a quote for MPXV2010DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.