Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | 0.2mV/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 200kPa |
Supply Voltage Min | 10V |
Supply Voltage Max | 16V |
Sensor Case Style | MPAK |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Pressure Sensor, 0-200Kpa, Mpak-4 | Newark Electronics |
PRESSURE SENSOR, 0-200KPA, MPAK-4 | element14 |
Where can I find additional details, specifications and documents for a MPXM2202A?
Additional datasheets, footprints and schematics for MPXM2202A are listed on our Part Details page. You can also find images and similar parts to MPXM2202A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXM2202A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXM2202A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXM2202A fall under?
The MPXM2202A is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MPXM2202A when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXM2202A you can contact the distributor directly for product support, shipping queries etc.
Is the MPXM2202A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXM2202A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MPXM2202A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXM2202A often in real-time on the comparison pages.
What if I can't find stock of MPXM2202A?
You can fill out our help required form which you can use to request a quote for MPXM2202A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.