Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity, V/P | 12.1mV/kPa |
Operating Pressure Min | 20kPa |
Operating Pressure Max | 400kPa |
Supply Voltage Min | 4.64V |
Supply Voltage Max | 5.36V |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case | Newark Electronics |
Where can I find additional details, specifications and documents for a MPXA6400AP?
Additional datasheets, footprints and schematics for MPXA6400AP are listed on our Part Details page. You can also find images and similar parts to MPXA6400AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXA6400AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXA6400AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXA6400AP fall under?
The MPXA6400AP is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXA6400AP when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXA6400AP you can contact the distributor directly for product support, shipping queries etc.
Is the MPXA6400AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPXA6400AP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MPXA6400AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXA6400AP often in real-time on the comparison pages.
What if I can't find stock of MPXA6400AP?
You can fill out our help required form which you can use to request a quote for MPXA6400AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.