| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.70
| Pressure Type | Gauge |
|---|---|
| Sensitivity V/P | 3.5mV/kPa |
| Operating Pressure Min | 0kPa |
| Operating Pressure Max | 10kPa |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 6V |
| Sensor Case Style | SIP |
| No. of Pins | 4Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Port Style | Single Port |
| Supply Current | 6mA |
| Termination Type | Through Hole |
| Ic, Sensor, Gauge Press 1.45Psi | Newark Electronics |
| Pressure Sensor 0kPa to 10kPa Gauge 4-Pin Case 344B-01 Tray | Avnet America |
Where can I find additional details, specifications and documents for a MPX10GP?
Additional datasheets, footprints and schematics for MPX10GP are listed on our Part Details page. You can also find images and similar parts to MPX10GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPX10GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX10GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPX10GP fall under?
The MPX10GP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPX10GP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPX10GP you can contact the distributor directly for product support, shipping queries etc.
Is the MPX10GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPX10GP have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, Avnet America, Ozdisan and EBV Elektronik have stock available or on a lead time for MPX10GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPX10GP often in real-time on the comparison pages.
What if I can't find stock of MPX10GP?
You can fill out our help required form which you can use to request a quote for MPX10GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.