MPX104K305E Capacitors by Illinois Capacitor

SUPPRESSION CAP, 0.1UF, X2, 305V, RAD

Status: Unknown
Series: METCOM MPX Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.17
-
Buy Now
Logo for element14 element14 US$0.14
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.11
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Suppression Class X2
Product Range METCOM MPX Series
Voltage Rating X 305V
Dielectric Type Metallized PP
Capacitance Tolerance ± 10%


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPX104K305E?

Additional datasheets, footprints and schematics for MPX104K305E are listed on our Part Details page. You can also find images and similar parts to MPX104K305E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPX104K305E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX104K305E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPX104K305E fall under?

The MPX104K305E is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MPX104K305E when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPX104K305E you can contact the distributor directly for product support, shipping queries etc.

Is the MPX104K305E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPX104K305E have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MPX104K305E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPX104K305E often in real-time on the comparison pages.

What if I can't find stock of MPX104K305E?

You can fill out our help required form which you can use to request a quote for MPX104K305E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay