Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Fixing Type | - |
---|---|
For Use With | TO-92 Packages |
External Length | - |
External Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 6.35mm |
External Length / Height | 3.43mm |
Length | 3.43mm |
Material | Polypropylen black or white coloured |
Packages Cooled | TO-92 |
Type | Transistor Pad |
MOUNTING PAD TO-92 | Component Sense |
Where can I find additional details, specifications and documents for a MPX02P?
Additional datasheets, footprints and schematics for MPX02P are listed on our Part Details page. You can also find images and similar parts to MPX02P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPX02P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX02P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPX02P fall under?
The MPX02P is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MPX02P when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPX02P you can contact the distributor directly for product support, shipping queries etc.
Is the MPX02P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPX02P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MPX02P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPX02P often in real-time on the comparison pages.
What if I can't find stock of MPX02P?
You can fill out our help required form which you can use to request a quote for MPX02P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.