Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Type | Gauge |
---|---|
Sensitivity, V/P | 1V/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 3.92kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SOP |
RoHS Compliant | Yes |
Pressure Sensor, 0 To 3.92Kpa, Sop-8 | Newark Electronics |
Pressure Sensor 1V to 4.9V 0kPa to 3.92kPa Gauge 8-Pin SMT Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MPVZ5004GC6U?
Additional datasheets, footprints and schematics for MPVZ5004GC6U are listed on our Part Details page. You can also find images and similar parts to MPVZ5004GC6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPVZ5004GC6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPVZ5004GC6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPVZ5004GC6U fall under?
The MPVZ5004GC6U is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPVZ5004GC6U when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPVZ5004GC6U you can contact the distributor directly for product support, shipping queries etc.
Is the MPVZ5004GC6U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPVZ5004GC6U have stock available?
Authorised distributors including Newark Electronics and EBV Elektronik have stock available or on a lead time for MPVZ5004GC6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPVZ5004GC6U often in real-time on the comparison pages.
What if I can't find stock of MPVZ5004GC6U?
You can fill out our help required form which you can use to request a quote for MPVZ5004GC6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.