Status: | Unknown |
---|---|
Series: | MPSR Series |
RoHS: | Unknown |
Operating Temperature Min | -35°C |
---|---|
Operating Temperature Max | 66°C |
Product Range | MPSR Series |
RoHS Compliant | Yes |
Fire Alarm Type:- | Newark Electronics |
SGL Acton, SPST, Key rest, terminal connections | Edwards Signaling MPSR1-S45W-GE | RS Americas |
Where can I find additional details, specifications and documents for a MPSR1-S45W-GE?
Additional datasheets, footprints and schematics for MPSR1-S45W-GE are listed on our Part Details page. You can also find images and similar parts to MPSR1-S45W-GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSR1-S45W-GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSR1-S45W-GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSR1-S45W-GE fall under?
The MPSR1-S45W-GE is listed under Security > Fire & Safety > Fire Alarms.
Can I view similar or alternative parts?
You can view similar parts to MPSR1-S45W-GE when available in the Fire Alarms range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSR1-S45W-GE you can contact the distributor directly for product support, shipping queries etc.
Is the MPSR1-S45W-GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPSR1-S45W-GE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MPSR1-S45W-GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSR1-S45W-GE often in real-time on the comparison pages.
What if I can't find stock of MPSR1-S45W-GE?
You can fill out our help required form which you can use to request a quote for MPSR1-S45W-GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.