Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.88
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$8.24
|
2,663
in stock
|
Buy Now | |
element14
from US$9.28
|
2,252
in stock
|
Buy Now | |
Farnell
from US$8.96
|
2,252
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.96
|
220
in stock
|
Buy Now | |
TE Store
from US$25.00
|
74
in stock
|
Buy Now | |
RS Americas
from US$14.13
|
56
in stock
|
Buy Now | |
Rutronik
from US$7.27
|
-
|
Buy Now | |
Avnet America
from US$12.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Through Hole |
Product Range | - |
MPS103F PSHBTTN SPDT MMNTRY Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: MPS-103F | Internal Number: 1977739-2 | TE Connectivity | TE Store |
Alcoswitch Switch Pushbutton 3A On SPDT | TE Connectivity MPS-103F | RS Americas |
Switch Push Button ON (ON) SPDT Plunger 3A 250VAC Momentary Contact Wire Lug Panel Mount Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | MPS Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MPS Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
Contact Current DC | 1A |
Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug | Newark Electronics |
SWITCH, SPST, 3A, 125VAC, THT | element14 |
Switch p/button snap action SPDT on-mom | RS |
Switch: push-button | Transfer Multisort Elektronik |
SOLDERLUG, SPDT, ON-MOM, Strai | Rutronik |
Switch Push Button ON Mom SPDT Round Plunger 3A 125VAC 30VDC Momentary Contact Solder Tag Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPS-103F?
Additional datasheets, footprints and schematics for MPS-103F are listed on our Part Details page. You can also find images and similar parts to MPS-103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS-103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS-103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS-103F fall under?
The MPS-103F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPS-103F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS-103F you can contact the distributor directly for product support, shipping queries etc.
Is the MPS-103F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPS-103F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MPS-103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS-103F often in real-time on the comparison pages.
What if I can't find stock of MPS-103F?
You can fill out our help required form which you can use to request a quote for MPS-103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.