Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Color | Gold, Green, Pink, Violet |
---|---|
Wire Gauge | 38SWG |
Conductor Area CSA | 0.15mm² |
Reel Length (Imperial) | 124ft |
Reel Length (Metric) | 38m |
RoHS Compliant | Yes |
WIRE, 0.15MM, ASSORTED, PK 4 | element14 |
Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst | Newark Electronics |
Where can I find additional details, specifications and documents for a MPRRP-A-105?
Additional datasheets, footprints and schematics for MPRRP-A-105 are listed on our Part Details page. You can also find images and similar parts to MPRRP-A-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPRRP-A-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPRRP-A-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPRRP-A-105 fall under?
The MPRRP-A-105 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to MPRRP-A-105 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPRRP-A-105 you can contact the distributor directly for product support, shipping queries etc.
Is the MPRRP-A-105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPRRP-A-105 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MPRRP-A-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPRRP-A-105 often in real-time on the comparison pages.
What if I can't find stock of MPRRP-A-105?
You can fill out our help required form which you can use to request a quote for MPRRP-A-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.