Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.35
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$55.16
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$48.80
|
122
in stock
|
Buy Now | |
Distrelec
from US$47.43
|
122
in stock
|
Buy Now | |
Sager
from US$45.94
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$45.50
|
3
in stock
|
Buy Now | |
element14
from US$45.90
|
3
in stock
|
Buy Now | |
RS Americas
from US$45.77
|
-
|
Buy Now | |
TTI Europe
from US$38.53
|
-
|
Buy Now |
Accessory Type | Sensor Breakout Board |
---|---|
For Use With | Honeywell SEK002 Sensor Evaluation Kit |
Piezoresistive Sensor Absolute 0Psi Min | Rapid Electronics |
Honeywell Piezoresistive Sensor, Absolute, 0Psi Mi | Distrelec |
Pressure Sensor Development Tools Honeywell | Sager |
Breakout Brd, Brd Mount Pressure Sensor Rohs Compliant: Yes |Honeywell MPRLS0015PA0000SAB | Newark Electronics |
Breakout board 0 psi to 15 psi absolute sensor, , SPI, transfer function A | Honeywell MPRLS0015PA0000SAB | RS Americas |
MPR MICRO PRESSURE | TTI Europe |
Where can I find additional details, specifications and documents for a MPRLS0015PA0000SAB?
Additional datasheets, footprints and schematics for MPRLS0015PA0000SAB are listed on our Part Details page. You can also find images and similar parts to MPRLS0015PA0000SAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPRLS0015PA0000SAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPRLS0015PA0000SAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPRLS0015PA0000SAB fall under?
The MPRLS0015PA0000SAB is listed under Development Boards, Evaluation Tools > Analog Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPRLS0015PA0000SAB when available in the Analog Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPRLS0015PA0000SAB you can contact the distributor directly for product support, shipping queries etc.
Is the MPRLS0015PA0000SAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPRLS0015PA0000SAB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Sager and Newark Electronics have stock available or on a lead time for MPRLS0015PA0000SAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPRLS0015PA0000SAB often in real-time on the comparison pages.
What if I can't find stock of MPRLS0015PA0000SAB?
You can fill out our help required form which you can use to request a quote for MPRLS0015PA0000SAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.