Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 30mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Forward Voltage | 2V |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8Mm, Yellow, 2V | Newark Electronics |
Panel Mount LED Assembly 5 mm Yellow LED w\ Diffused Lens No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a MPR5YD?
Additional datasheets, footprints and schematics for MPR5YD are listed on our Part Details page. You can also find images and similar parts to MPR5YD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR5YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR5YD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR5YD fall under?
The MPR5YD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR5YD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR5YD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR5YD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR5YD have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for MPR5YD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR5YD often in real-time on the comparison pages.
What if I can't find stock of MPR5YD?
You can fill out our help required form which you can use to request a quote for MPR5YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.