Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Green |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 30mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Lens Shape | Round |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8Mm, Green, 2.1V | Newark Electronics |
Panel Mount LED Assembly 5 mm Green LED w\ Diffused Lens No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a MPR5GD?
Additional datasheets, footprints and schematics for MPR5GD are listed on our Part Details page. You can also find images and similar parts to MPR5GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR5GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR5GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR5GD fall under?
The MPR5GD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR5GD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR5GD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR5GD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR5GD have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for MPR5GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR5GD often in real-time on the comparison pages.
What if I can't find stock of MPR5GD?
You can fill out our help required form which you can use to request a quote for MPR5GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.