Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Blue |
---|---|
Operating Voltage | 4VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 25mA |
Luminous Intensity | 15mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Forward Voltage | 4V |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8Mm, Blue, 4V | Newark Electronics |
Panel Mount LED Assembly 5 mm Blue LED w\ Diffused Lens No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a MPR5BWD?
Additional datasheets, footprints and schematics for MPR5BWD are listed on our Part Details page. You can also find images and similar parts to MPR5BWD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR5BWD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR5BWD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR5BWD fall under?
The MPR5BWD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR5BWD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR5BWD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR5BWD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR5BWD have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for MPR5BWD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR5BWD often in real-time on the comparison pages.
What if I can't find stock of MPR5BWD?
You can fill out our help required form which you can use to request a quote for MPR5BWD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.