Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 5.943mm |
Forward Current If | 20mA |
Luminous Intensity | 2mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V | Newark Electronics |
Panel Mount LED Assembly 3 mm Red LED w\ Diffused Lens 12 In Wire No Connector | Future Electronics |
Where can I find additional details, specifications and documents for a MPR3RDW12.0?
Additional datasheets, footprints and schematics for MPR3RDW12.0 are listed on our Part Details page. You can also find images and similar parts to MPR3RDW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR3RDW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR3RDW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR3RDW12.0 fall under?
The MPR3RDW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR3RDW12.0 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR3RDW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPR3RDW12.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR3RDW12.0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for MPR3RDW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR3RDW12.0 often in real-time on the comparison pages.
What if I can't find stock of MPR3RDW12.0?
You can fill out our help required form which you can use to request a quote for MPR3RDW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.