Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 5.943mm |
Forward Current If | 20mA |
Luminous Intensity | 2mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V | Newark Electronics |
Panel Mount LED Assembly 3 mm Red LED w\ Diffused Lens No Wire | Future Electronics |
06W0101 | element14 |
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2.1V | Farnell |
Where can I find additional details, specifications and documents for a MPR3RD?
Additional datasheets, footprints and schematics for MPR3RD are listed on our Part Details page. You can also find images and similar parts to MPR3RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR3RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR3RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR3RD fall under?
The MPR3RD is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR3RD when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR3RD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR3RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPR3RD have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MPR3RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR3RD often in real-time on the comparison pages.
What if I can't find stock of MPR3RD?
You can fill out our help required form which you can use to request a quote for MPR3RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.